OSRAM GmbH Ir Emitter, 5Mm, 950Nm; Viewing Angle Osram LD271

Description
IR EMITTER, 5MM, 950NM; Viewing Angle:25°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:1µs; Fall Time tf:1µs; Operating Temperature Min:-40°C; Operating Temperature Max:100°C
Datasheet
Description
IR EMITTER, 5MM, 950NM; Viewing Angle:25°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:1µs; Fall Time tf:1µs; Operating Temperature Min:-40°C; Operating Temperature Max:100°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 5Mm, 950Nm; Viewing Angle Osram - 01M8111 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 5Mm, 950Nm; Viewing Angle Osram
01M8111
Ir Emitter, 5Mm, 950Nm; Viewing Angle Osram 01M8111
IR EMITTER, 5MM, 950NM; Viewing Angle:25°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:1µs; Fall Time tf:1µs; Operating Temperature Min:-40°C; Operating Temperature Max:100°C

IR EMITTER, 5MM, 950NM; Viewing Angle:25°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:1µs; Fall Time tf:1µs; Operating Temperature Min:-40°C; Operating Temperature Max:100°C

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 01M8111
Product Name Ir Emitter, 5Mm, 950Nm; Viewing Angle Osram
VF 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Surface Mount PIN Diode - SMP1324-087LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
7 suppliers
Constant Current Diodes - 1333331 - RS Components, Ltd.
Specs
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4969 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 158 mA
IR 2 mA
View Details