Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959695-LATBT66C
Packaging: Tape and Reel
Color: Blue, Green, Orange
Length: 3 mm
Mounting: SMD (SMT)
Number of Elements: 3
Luminous Intensity: 560 mcd
Viewing Angle: 120 °
Number of Pins: 4
Categories: OEM Parts(J-L)
Case / Package: PLCC
Number of LEDs: 3
Lens Style: Circular, Diffused, Round
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 3.4 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Test Current: 20 mA
Dominant Wavelength: 617 nm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 959695-LATBT66C |
| Product Name | OEM Parts - OEM Parts (J - L) - LATBT66C |