OSRAM Opto Semiconductors Display Modules - Display Modules - LED Dot Matrix and Cluster - ISD2313 ISD2313

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 1189425-ISD2313 Color: Green Configuration: 5 x 7 Interface: Serial Millicandela Rating: 2.41mcd Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.osram.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 8 MSL Level: 2 (1 Year) Parts Dimension: 0.79" L x 0.33" W x 0.10" H (20.07mm x 8.43mm x 2.54mm) Voltage - Forward (Vf): 2.2V
Request a Quote
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 1189425-ISD2313 Color: Green Configuration: 5 x 7 Interface: Serial Millicandela Rating: 2.41mcd Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.osram.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 8 MSL Level: 2 (1 Year) Parts Dimension: 0.79" L x 0.33" W x 0.10" H (20.07mm x 8.43mm x 2.54mm) Voltage - Forward (Vf): 2.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Dot Matrix and Cluster - ISD2313 - 1189425-ISD2313 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - ISD2313
1189425-ISD2313
Display Modules - Display Modules - LED Dot Matrix and Cluster - ISD2313 1189425-ISD2313
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 1189425-ISD2313 Color: Green Configuration: 5 x 7 Interface: Serial Millicandela Rating: 2.41mcd Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.osram.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 8 MSL Level: 2 (1 Year) Parts Dimension: 0.79" L x 0.33" W x 0.10" H (20.07mm x 8.43mm x 2.54mm) Voltage - Forward (Vf): 2.2V

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 1189425-ISD2313
Color: Green
Configuration: 5 x 7
Interface: Serial
Millicandela Rating: 2.41mcd
Categories: Optoelectronics
Status: Obsolete
Manufacturer Homepage: www.osram.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8
MSL Level: 2 (1 Year)
Parts Dimension: 0.79" L x 0.33" W x 0.10" H (20.07mm x 8.43mm x 2.54mm)
Voltage - Forward (Vf): 2.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1189425-ISD2313
Product Name Display Modules - Display Modules - LED Dot Matrix and Cluster - ISD2313
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details