OSRAM Opto Semiconductors Display Modules - Display Modules - LED Dot Matrix and Cluster - ISD2010 ISD2010

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 1048132-ISD2010 Color: Red Configuration: 5 x 7 Forward Voltage: 1.7V Interface: Serial Millicandela Rating: 200μcd Categories: Optoelectronics Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 1048132-ISD2010 Color: Red Configuration: 5 x 7 Forward Voltage: 1.7V Interface: Serial Millicandela Rating: 200μcd Categories: Optoelectronics Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Dot Matrix and Cluster - ISD2010 - 1048132-ISD2010 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - ISD2010
1048132-ISD2010
Display Modules - Display Modules - LED Dot Matrix and Cluster - ISD2010 1048132-ISD2010
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 1048132-ISD2010 Color: Red Configuration: 5 x 7 Forward Voltage: 1.7V Interface: Serial Millicandela Rating: 200μcd Categories: Optoelectronics Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 1048132-ISD2010
Color: Red
Configuration: 5 x 7
Forward Voltage: 1.7V
Interface: Serial
Millicandela Rating: 200μcd
Categories: Optoelectronics
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1048132-ISD2010
Product Name Display Modules - Display Modules - LED Dot Matrix and Cluster - ISD2010
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8235936 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details