INFRARED EMITTER, 860 NM, RADIAL LEADED; Peak Wavelength:860nm; Angle of Half Intensity:24°; Diode Case Style:Radial Leaded; Radiant Intensity (Ie):25mW/Sr; Rise Time:12ns; Fall Time tf:12ns; Forward Current If(AV):100mA; Forward RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 94AC4560 |
| Product Name | Infrared Emitter, 860 Nm, Radial Leaded; Peak Wavelength Ams Osram Group |
| RoHS Compliant | RoHS |