METAL HALIDE TYPE
48 MM OVERALL LENGTH
ENTERTAINMENT AND EFFECT LIGHTING, FIBER OPTIC APPLICATION
12 PER CASE STANDARD PACKAGE
150 W WATTAGE
GY9.5 BASE TYPE
2000 LIFE IN HOUR
5000
90 COLOR RENDERING INDEX
9500 LUMEN INITIAL INTENSITY
ANY OPERATING POSITION
VOLTAGE RATING 95 V
CURRENT RATING 1.8 AMPERE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
METAL HALIDE TYPE
48 MM OVERALL LENGTH
ENTERTAINMENT AND EFFECT LIGHTING, FIBER OPTIC APPLICATION
12 PER CASE STANDARD PACKAGE
150 W WATTAGE
GY9.5 BASE TYPE
2000 LIFE IN HOUR
5000
90 COLOR RENDERING INDEX
9500 LUMEN INITIAL INTENSITY
ANY OPERATING POSITION
VOLTAGE RATING 95 V
CURRENT RATING 1.8 AMPERE
METAL HALIDE TYPE
48 MM OVERALL LENGTH
ENTERTAINMENT AND EFFECT LIGHTING, FIBER OPTIC APPLICATION
12 PER CASE STANDARD PACKAGE
150 W WATTAGE
GY9.5 BASE TYPE
2000 LIFE IN HOUR
5000
90 COLOR RENDERING INDEX
9500 LUMEN INITIAL INTENSITY
ANY OPERATING POSITION
VOLTAGE RATING 95 V
CURRENT RATING 1.8 AMPERE
METAL HALIDE TYPE
48 MM OVERALL LENGTH
ENTERTAINMENT AND EFFECT LIGHTING, FIBER OPTIC APPLICATION