METAL HALIDE TYPE
125 MM OVERALL LENGTH
EFFECT LIGHTING, ENTERTAINMENT, ARCHITECTURAL APPLICATION
10 PER CASE STANDARD PACKAGE
575 W WATTAGE
GX9.5 BASE TYPE
1000 LIFE IN HOUR
T30 SHAPE DESIGNATION
7200
85 COLOR RENDERING INDEX
49000 LUMEN INITIAL INTENSITY
ANY OPERATING POSITION
VOLTAGE RATING 95 V
CURRENT RATING 7 AMPERE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
METAL HALIDE TYPE
125 MM OVERALL LENGTH
EFFECT LIGHTING, ENTERTAINMENT, ARCHITECTURAL APPLICATION
10 PER CASE STANDARD PACKAGE
575 W WATTAGE
GX9.5 BASE TYPE
1000 LIFE IN HOUR
T30 SHAPE DESIGNATION
7200
85 COLOR RENDERING INDEX
49000 LUMEN INITIAL INTENSITY
ANY OPERATING POSITION
VOLTAGE RATING 95 V
CURRENT RATING 7 AMPERE
METAL HALIDE TYPE
125 MM OVERALL LENGTH
EFFECT LIGHTING, ENTERTAINMENT, ARCHITECTURAL APPLICATION
10 PER CASE STANDARD PACKAGE
575 W WATTAGE
GX9.5 BASE TYPE
1000 LIFE IN HOUR
T30 SHAPE DESIGNATION
7200
85 COLOR RENDERING INDEX
49000 LUMEN INITIAL INTENSITY
ANY OPERATING POSITION
VOLTAGE RATING 95 V
CURRENT RATING 7 AMPERE