12.008 INCH NOMINAL LENGTH
12 STANDARD PACKAGE
55 W WATTAGE
2GX13 BASE TYPE
12000 LIFE IN HOUR
T5 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
4200 LUMEN INITIAL INTENSITY
APPROVAL UL, CSA
APPLICATION TORCHIERES, LOW PROFILE CEILING FIXTURES, DECORATIVE CHANDELIERS AND WALL SCONCES
FP MODEL
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
12.008 INCH NOMINAL LENGTH
12 STANDARD PACKAGE
55 W WATTAGE
2GX13 BASE TYPE
12000 LIFE IN HOUR
T5 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
4200 LUMEN INITIAL INTENSITY
APPROVAL UL, CSA
APPLICATION TORCHIERES, LOW PROFILE CEILING FIXTURES, DECORATIVE CHANDELIERS AND WALL SCONCES
FP MODEL
12.008 INCH NOMINAL LENGTH
12 STANDARD PACKAGE
55 W WATTAGE
2GX13 BASE TYPE
12000 LIFE IN HOUR
T5 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
4200 LUMEN INITIAL INTENSITY
APPROVAL UL, CSA
APPLICATION TORCHIERES, LOW PROFILE CEILING FIXTURES, DECORATIVE CHANDELIERS AND WALL SCONCES
FP MODEL