9.055 INCH NOMINAL LENGTH
12 STANDARD PACKAGE
22 W WATTAGE
2GX13 BASE TYPE
12000 LIFE IN HOUR
T5 SHAPE DESIGNATION
3500
82 COLOR RENDERING INDEX
1800 LUMEN INITIAL INTENSITY
APPROVAL UL, CSA
APPLICATION TORCHIERES, LOW PROFILE CEILING FIXTURES, DECORATIVE CHANDELIERS AND WALL SCONCES
FP MODEL
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
9.055 INCH NOMINAL LENGTH
12 STANDARD PACKAGE
22 W WATTAGE
2GX13 BASE TYPE
12000 LIFE IN HOUR
T5 SHAPE DESIGNATION
3500
82 COLOR RENDERING INDEX
1800 LUMEN INITIAL INTENSITY
APPROVAL UL, CSA
APPLICATION TORCHIERES, LOW PROFILE CEILING FIXTURES, DECORATIVE CHANDELIERS AND WALL SCONCES
FP MODEL
9.055 INCH NOMINAL LENGTH
12 STANDARD PACKAGE
22 W WATTAGE
2GX13 BASE TYPE
12000 LIFE IN HOUR
T5 SHAPE DESIGNATION
3500
82 COLOR RENDERING INDEX
1800 LUMEN INITIAL INTENSITY
APPROVAL UL, CSA
APPLICATION TORCHIERES, LOW PROFILE CEILING FIXTURES, DECORATIVE CHANDELIERS AND WALL SCONCES
FP MODEL