OSRAM SYLVANIA, Inc.U Bent Fluorescent LampFBO24/841/21876
Description
MAGNETIC RAPID START TYPE
16.5 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
24 W WATTAGE
OCTRON 800 STYLE
MEDIUM 2-PIN BASE TYPE
15000 (3 HR ON INSTANT START), 24000 (12 HR ON INSTANT START), 20000 (3 HR ON PROGRAMMED RAPID START), 28000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
1925 LUMEN INITIAL INTENSITY
1-5/8 INCH LEG SPACING
APPLICABLE STANDARD ANSI
APPLICATION OFFICE, SCHOOLS, RETAIL, HOSPITALS, OTHER GENERAL LIGHTING
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
MAGNETIC RAPID START TYPE
16.5 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
24 W WATTAGE
OCTRON 800 STYLE
MEDIUM 2-PIN BASE TYPE
15000 (3 HR ON INSTANT START), 24000 (12 HR ON INSTANT START), 20000 (3 HR ON PROGRAMMED RAPID START), 28000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
1925 LUMEN INITIAL INTENSITY
1-5/8 INCH LEG SPACING
APPLICABLE STANDARD ANSI
APPLICATION OFFICE, SCHOOLS, RETAIL, HOSPITALS, OTHER GENERAL LIGHTING
MAGNETIC RAPID START TYPE
16.5 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
24 W WATTAGE
OCTRON 800 STYLE
MEDIUM 2-PIN BASE TYPE
15000 (3 HR ON INSTANT START), 24000 (12 HR ON INSTANT START), 20000 (3 HR ON PROGRAMMED RAPID START), 28000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
1925 LUMEN INITIAL INTENSITY
1-5/8 INCH LEG SPACING
APPLICABLE STANDARD ANSI
APPLICATION OFFICE, SCHOOLS, RETAIL, HOSPITALS, OTHER GENERAL LIGHTING
MAGNETIC RAPID START TYPE
16.5 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
24 W WATTAGE
OCTRON 800 STYLE
MEDIUM 2-PIN BASE TYPE
15000 (3 HR ON INSTANT START), 24000 (12 HR ON INSTANT START), 20000 (3 HR ON PROGRAMMED RAPID START), 28000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
1925 LUMEN INITIAL INTENSITY
1-5/8 INCH LEG SPACING
APPLICABLE STANDARD ANSI
APPLICATION OFFICE, SCHOOLS, RETAIL, HOSPITALS, OTHER GENERAL LIGHTING