INSTANT START TYPE
72 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
38 W WATTAGE
WARM WHITE PHOSPHOR STYLE
1-PIN BASE TYPE
7500 (3 START) LIFE IN HOUR
T8 SHAPE DESIGNATION
3000
52 COLOR RENDERING INDEX
3100 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI C78.81-2001
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
CONSTRUCTION STANDARD TUBE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
INSTANT START TYPE
72 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
38 W WATTAGE
WARM WHITE PHOSPHOR STYLE
1-PIN BASE TYPE
7500 (3 START) LIFE IN HOUR
T8 SHAPE DESIGNATION
3000
52 COLOR RENDERING INDEX
3100 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI C78.81-2001
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
CONSTRUCTION STANDARD TUBE
INSTANT START TYPE
72 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
38 W WATTAGE
WARM WHITE PHOSPHOR STYLE
1-PIN BASE TYPE
7500 (3 START) LIFE IN HOUR
T8 SHAPE DESIGNATION
3000
52 COLOR RENDERING INDEX
3100 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI C78.81-2001
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
CONSTRUCTION STANDARD TUBE