RAPID START TYPE
48 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
40 W WATTAGE
DELUXE COOL WHITE PHOSPHOR STYLE
MEDIUM 2-PIN BASE TYPE
20000 (3 HR ON START), 28800 (12 HR ON START) LIFE IN HOUR
T12 SHAPE DESIGNATION
4100
87 COLOR RENDERING INDEX
2150 LUMEN AT 77 DEG F INITIAL INTENSITY
DIAMETER 1.591 INCH
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
RAPID START TYPE
48 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
40 W WATTAGE
DELUXE COOL WHITE PHOSPHOR STYLE
MEDIUM 2-PIN BASE TYPE
20000 (3 HR ON START), 28800 (12 HR ON START) LIFE IN HOUR
T12 SHAPE DESIGNATION
4100
87 COLOR RENDERING INDEX
2150 LUMEN AT 77 DEG F INITIAL INTENSITY
DIAMETER 1.591 INCH
RAPID START TYPE
48 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
40 W WATTAGE
DELUXE COOL WHITE PHOSPHOR STYLE
MEDIUM 2-PIN BASE TYPE
20000 (3 HR ON START), 28800 (12 HR ON START) LIFE IN HOUR
T12 SHAPE DESIGNATION
4100
87 COLOR RENDERING INDEX
2150 LUMEN AT 77 DEG F INITIAL INTENSITY
DIAMETER 1.591 INCH
RAPID START TYPE
48 INCH NOMINAL LENGTH
30 PER CASE STANDARD PACKAGE
40 W WATTAGE
DELUXE COOL WHITE PHOSPHOR STYLE
MEDIUM 2-PIN BASE TYPE
20000 (3 HR ON START), 28800 (12 HR ON START) LIFE IN HOUR