RAPID START TYPE
48 INCH NOMINAL LENGTH
30 STANDARD PACKAGE
34 W WATTAGE
COOL WHITE DELUXE STYLE
MEDIUM 2-PIN BASE TYPE
20000 (3 START), 28800 (12 START) LIFE IN HOUR
T12 SHAPE DESIGNATION
4100
87 COLOR RENDERING INDEX
1925 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI C78.81-2001
Datasheet
Description
RAPID START TYPE
48 INCH NOMINAL LENGTH
30 STANDARD PACKAGE
34 W WATTAGE
COOL WHITE DELUXE STYLE
MEDIUM 2-PIN BASE TYPE
20000 (3 START), 28800 (12 START) LIFE IN HOUR
T12 SHAPE DESIGNATION
4100
87 COLOR RENDERING INDEX
1925 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI C78.81-2001
RAPID START TYPE
48 INCH NOMINAL LENGTH
30 STANDARD PACKAGE
34 W WATTAGE
COOL WHITE DELUXE STYLE
MEDIUM 2-PIN BASE TYPE
20000 (3 START), 28800 (12 START) LIFE IN HOUR
T12 SHAPE DESIGNATION
4100
87 COLOR RENDERING INDEX
1925 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI C78.81-2001