PREHEAT TYPE
15 INCH NOMINAL LENGTH
24 PER CASE STANDARD PACKAGE
14 W WATTAGE
COOL WHITE PHOSPHOR STYLE
MEDIUM BI-PIN BASE TYPE
7500 (3 HR START) LIFE IN HOUR
T8 SHAPE DESIGNATION
4200
60 COLOR RENDERING INDEX
685 LUMEN INITIAL INTENSITY
LEAD FREE
CONSTRUCTION STANDARD TUBE
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
APPLICABLE STANDARD ANSI C78.81
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
PREHEAT TYPE
15 INCH NOMINAL LENGTH
24 PER CASE STANDARD PACKAGE
14 W WATTAGE
COOL WHITE PHOSPHOR STYLE
MEDIUM BI-PIN BASE TYPE
7500 (3 HR START) LIFE IN HOUR
T8 SHAPE DESIGNATION
4200
60 COLOR RENDERING INDEX
685 LUMEN INITIAL INTENSITY
LEAD FREE
CONSTRUCTION STANDARD TUBE
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
APPLICABLE STANDARD ANSI C78.81
PREHEAT TYPE
15 INCH NOMINAL LENGTH
24 PER CASE STANDARD PACKAGE
14 W WATTAGE
COOL WHITE PHOSPHOR STYLE
MEDIUM BI-PIN BASE TYPE
7500 (3 HR START) LIFE IN HOUR
T8 SHAPE DESIGNATION
4200
60 COLOR RENDERING INDEX
685 LUMEN INITIAL INTENSITY
LEAD FREE
CONSTRUCTION STANDARD TUBE
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
APPLICABLE STANDARD ANSI C78.81