PREHEAT TYPE
12 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
13 W WATTAGE
COOL WHITE PHOSPHOR STYLE
MEDIUM 2-PIN BASE TYPE
7500 (3 START) LIFE IN HOUR
T8 SHAPE DESIGNATION
4200
62 COLOR RENDERING INDEX
530 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI C78.81-2001
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
CONSTRUCTION STANDARD TUBE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
PREHEAT TYPE
12 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
13 W WATTAGE
COOL WHITE PHOSPHOR STYLE
MEDIUM 2-PIN BASE TYPE
7500 (3 START) LIFE IN HOUR
T8 SHAPE DESIGNATION
4200
62 COLOR RENDERING INDEX
530 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI C78.81-2001
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
CONSTRUCTION STANDARD TUBE
PREHEAT TYPE
12 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
13 W WATTAGE
COOL WHITE PHOSPHOR STYLE
MEDIUM 2-PIN BASE TYPE
7500 (3 START) LIFE IN HOUR
T8 SHAPE DESIGNATION
4200
62 COLOR RENDERING INDEX
530 LUMEN INITIAL INTENSITY
APPLICABLE STANDARD ANSI C78.81-2001
APPLICATION COMMERCIAL, INDUSTRIAL, OFFICE, RESIDENTIAL
CONSTRUCTION STANDARD TUBE