FROSTED COLOR
PHOTOFLOOD APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
500 W WATTAGE
MEDIUM BASE TYPE
60 LIFE IN HOUR
PS25/5 SHAPE DESIGNATION
13650 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 3200 K
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
FROSTED COLOR
PHOTOFLOOD APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
500 W WATTAGE
MEDIUM BASE TYPE
60 LIFE IN HOUR
PS25/5 SHAPE DESIGNATION
13650 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 3200 K
FROSTED COLOR
PHOTOFLOOD APPLICATION
120 V VOLTAGE RATING
24 STANDARD PACKAGE
500 W WATTAGE
MEDIUM BASE TYPE
60 LIFE IN HOUR
PS25/5 SHAPE DESIGNATION
13650 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 3200 K