ams-OSRAM AG LED Dot Matrix and Cluster DLR2416

Description
"Dot Matrix Display Module 5 x 7 Red 7-Bit ASCII 1.00"" L x 0.80"" W x 0.26"" H (25.40mm x 20.30mm x 6.60mm)"
Request a Quote Datasheet
Description
"Dot Matrix Display Module 5 x 7 Red 7-Bit ASCII 1.00"" L x 0.80"" W x 0.26"" H (25.40mm x 20.30mm x 6.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Dot Matrix and Cluster - 475-DLR2416-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
475-DLR2416-ND
LED Dot Matrix and Cluster 475-DLR2416-ND
"Dot Matrix Display Module 5 x 7 Red 7-Bit ASCII 1.00"" L x 0.80"" W x 0.26"" H (25.40mm x 20.30mm x 6.60mm)"

"Dot Matrix Display Module 5 x 7 Red 7-Bit ASCII 1.00"" L x 0.80"" W x 0.26"" H (25.40mm x 20.30mm x 6.60mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Dot Matrix and Cluster - DLR2416 - 917092-DLR2416 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - DLR2416
917092-DLR2416
Display Modules - Display Modules - LED Dot Matrix and Cluster - DLR2416 917092-DLR2416
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 917092-DLR2416 Series: Alphanumeric Intelligent Display® Features: Dot Matrix Display Module 5 x 7 - Red - 7-Bit ASCII 1.00" L x 0.80" W x 0.26" H (25.40mm x 20.30mm x 6.60mm) Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Other Part Number: 475-1362, DLR2416-ND, Q68000A8094

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 917092-DLR2416
Series: Alphanumeric Intelligent Display®
Features: Dot Matrix Display Module 5 x 7 - Red - 7-Bit ASCII 1.00" L x 0.80" W x 0.26" H (25.40mm x 20.30mm x 6.60mm)
Package: Bulk
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Other Part Number: 475-1362, DLR2416-ND, Q68000A8094

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Digital LED Displays Digital LED Displays
Product Number 475-DLR2416-ND 917092-DLR2416
Product Name LED Dot Matrix and Cluster Display Modules - Display Modules - LED Dot Matrix and Cluster - DLR2416
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143017 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
AUF - Compact Local Electronic Display -  - KOBOLD Instruments, Inc.
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details