ams-OSRAM AG LED Dot Matrix and Cluster DLR1414

Description
"Dot Matrix Display Module 5 x 7 Red 7-Bit ASCII 0.70"" L x 0.80"" W x 0.24"" H (17.78mm x 20.32mm x 6.10mm)"
Request a Quote Datasheet
Description
"Dot Matrix Display Module 5 x 7 Red 7-Bit ASCII 0.70"" L x 0.80"" W x 0.24"" H (17.78mm x 20.32mm x 6.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Dot Matrix and Cluster - 475-DLR1414-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
475-DLR1414-ND
LED Dot Matrix and Cluster 475-DLR1414-ND
"Dot Matrix Display Module 5 x 7 Red 7-Bit ASCII 0.70"" L x 0.80"" W x 0.24"" H (17.78mm x 20.32mm x 6.10mm)"

"Dot Matrix Display Module 5 x 7 Red 7-Bit ASCII 0.70"" L x 0.80"" W x 0.24"" H (17.78mm x 20.32mm x 6.10mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Dot Matrix and Cluster - DLR1414 - 868832-DLR1414 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - DLR1414
868832-DLR1414
Display Modules - Display Modules - LED Dot Matrix and Cluster - DLR1414 868832-DLR1414
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 868832-DLR1414 Series: Alphanumeric Intelligent Display® Features: Dot Matrix Display Module 5 x 7 - Red - 7-Bit ASCII 0.70" L x 0.80" W x 0.24" H (17.78mm x 20.32mm x 6.10mm) Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Other Part Number: 475-1361, DLR1414-ND, Q68000A8091

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 868832-DLR1414
Series: Alphanumeric Intelligent Display®
Features: Dot Matrix Display Module 5 x 7 - Red - 7-Bit ASCII 0.70" L x 0.80" W x 0.24" H (17.78mm x 20.32mm x 6.10mm)
Package: Bulk
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Other Part Number: 475-1361, DLR1414-ND, Q68000A8091

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Digital LED Displays Digital LED Displays
Product Number 475-DLR1414-ND 868832-DLR1414
Product Name LED Dot Matrix and Cluster Display Modules - Display Modules - LED Dot Matrix and Cluster - DLR1414
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details