CF9DS/E/841/20317 -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
OSRAM SYLVANIA, Inc.Compact Fluorescent Lamp without BallastCF9DS/E/841/20317
Description
5.7 INCH OVERALL LENGTH
ELECTRONIC/DIMMING BALLAST TYPE
50 PER CASE STANDARD PACKAGE
9 W WATTAGE
DULUX S/E STYLE
2G7 4-PIN BASE TYPE
20000 LIFE IN HOUR
T4 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
580 LUMEN INITIAL INTENSITY
LEAD FREE
VOLTAGE RATING 48 V
CURRENT RATING 0.17 AMPERE
APPLICATION EXIT SIGN, SHOWCASE, OUTDOOR LIGHTING, TASK LIGHT, DOWNLIGHT, WALL SCONCE, RECESSED AND SURFACE CEILING FIXTURE
APPLICABLE STANDARD IEC 60901-2009
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
5.7 INCH OVERALL LENGTH
ELECTRONIC/DIMMING BALLAST TYPE
50 PER CASE STANDARD PACKAGE
9 W WATTAGE
DULUX S/E STYLE
2G7 4-PIN BASE TYPE
20000 LIFE IN HOUR
T4 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
580 LUMEN INITIAL INTENSITY
LEAD FREE
VOLTAGE RATING 48 V
CURRENT RATING 0.17 AMPERE
APPLICATION EXIT SIGN, SHOWCASE, OUTDOOR LIGHTING, TASK LIGHT, DOWNLIGHT, WALL SCONCE, RECESSED AND SURFACE CEILING FIXTURE
APPLICABLE STANDARD IEC 60901-2009
Compact Fluorescent Lamp without Ballast
CF9DS/E/841/20317
Compact Fluorescent Lamp without Ballast
CF9DS/E/841/20317
5.7 INCH OVERALL LENGTH
ELECTRONIC/DIMMING BALLAST TYPE
50 PER CASE STANDARD PACKAGE
9 W WATTAGE
DULUX S/E STYLE
2G7 4-PIN BASE TYPE
20000 LIFE IN HOUR
T4 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
580 LUMEN INITIAL INTENSITY
LEAD FREE
VOLTAGE RATING 48 V
CURRENT RATING 0.17 AMPERE
APPLICATION EXIT SIGN, SHOWCASE, OUTDOOR LIGHTING, TASK LIGHT, DOWNLIGHT, WALL SCONCE, RECESSED AND SURFACE CEILING FIXTURE
APPLICABLE STANDARD IEC 60901-2009