CF9DS/827/ECO/21272 -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
OSRAM SYLVANIA, Inc.Compact Fluorescent Lamp without BallastCF9DS/827/ECO/21272
Description
7.09 INCH OVERALL LENGTH
14 DEG F MIN. STARTING TEMPERATURE
PREHEAT MAGNETIC BALLAST TYPE
50 PER CASE STANDARD PACKAGE
9 W WATTAGE
DULUX S STYLE
G23 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
580 LUMEN INITIAL INTENSITY
DULUX[R], ECOLOGIC[R] BRAND
ROHS COMPLIANT
VOLTAGE RATING 59 V
CURRENT RATING 0.18 AMPERE
APPLICATION DOWNLIGHT, EXIT SIGN, SURFACE MOUNT FIXTURE, TASK LIGHTING, WALL SCONCE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
7.09 INCH OVERALL LENGTH
14 DEG F MIN. STARTING TEMPERATURE
PREHEAT MAGNETIC BALLAST TYPE
50 PER CASE STANDARD PACKAGE
9 W WATTAGE
DULUX S STYLE
G23 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
580 LUMEN INITIAL INTENSITY
DULUX[R], ECOLOGIC[R] BRAND
ROHS COMPLIANT
VOLTAGE RATING 59 V
CURRENT RATING 0.18 AMPERE
APPLICATION DOWNLIGHT, EXIT SIGN, SURFACE MOUNT FIXTURE, TASK LIGHTING, WALL SCONCE
Compact Fluorescent Lamp without Ballast
CF9DS/827/ECO/21272
Compact Fluorescent Lamp without Ballast
CF9DS/827/ECO/21272
7.09 INCH OVERALL LENGTH
14 DEG F MIN. STARTING TEMPERATURE
PREHEAT MAGNETIC BALLAST TYPE
50 PER CASE STANDARD PACKAGE
9 W WATTAGE
DULUX S STYLE
G23 2-PIN BASE TYPE
10000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
580 LUMEN INITIAL INTENSITY
DULUX[R], ECOLOGIC[R] BRAND
ROHS COMPLIANT
VOLTAGE RATING 59 V
CURRENT RATING 0.18 AMPERE
APPLICATION DOWNLIGHT, EXIT SIGN, SURFACE MOUNT FIXTURE, TASK LIGHTING, WALL SCONCE