CF7EL/MINI/830/29379 -- COMPACT FLUORESCENT LAMP WITH BALLAST
OSRAM SYLVANIA, Inc.Compact Fluorescent Lamp with BallastCF7EL/MINI/830/29379
Description
4.4 INCH OVERALL LENGTH
0 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
7 W WATTAGE
MINI TWIST STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
EL/TWIST SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
375 LUMEN INITIAL INTENSITY
25 W INCANDESCENT EQUIVALENT
TCLP COMPLIANT
VOLTAGE RATING 120 V
APPLICATION CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, 3-WAY LAMP
APPROVAL UL, CSA (CANADA AND US), FCC
CF MODEL
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
4.4 INCH OVERALL LENGTH
0 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
7 W WATTAGE
MINI TWIST STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
EL/TWIST SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
375 LUMEN INITIAL INTENSITY
25 W INCANDESCENT EQUIVALENT
TCLP COMPLIANT
VOLTAGE RATING 120 V
APPLICATION CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, 3-WAY LAMP
APPROVAL UL, CSA (CANADA AND US), FCC
CF MODEL
Compact Fluorescent Lamp with Ballast
CF7EL/MINI/830/29379
Compact Fluorescent Lamp with Ballast
CF7EL/MINI/830/29379
4.4 INCH OVERALL LENGTH
0 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
7 W WATTAGE
MINI TWIST STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
EL/TWIST SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
375 LUMEN INITIAL INTENSITY
25 W INCANDESCENT EQUIVALENT
TCLP COMPLIANT
VOLTAGE RATING 120 V
APPLICATION CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, 3-WAY LAMP
APPROVAL UL, CSA (CANADA AND US), FCC
CF MODEL
4.4 INCH OVERALL LENGTH
0 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
7 W WATTAGE
MINI TWIST STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
EL/TWIST SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
375 LUMEN INITIAL INTENSITY
25 W INCANDESCENT EQUIVALENT
TCLP COMPLIANT
VOLTAGE RATING 120 V
APPLICATION CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, 3-WAY LAMP