CF7DS/E/841/20316 -- COMPACT FLUORESCENT LAMP WITH BALLAST
OSRAM SYLVANIA, Inc.Compact Fluorescent Lamp with BallastCF7DS/E/841/20316
Description
4-1/2 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
50 STANDARD PACKAGE
7 W WATTAGE
DULUX S/E STYLE
4-PIN, 2G7 BASE TYPE
20000 LIFE IN HOUR
T4 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
400 LUMEN INITIAL INTENSITY
90 W INCANDESCENT EQUIVALENT
APPLICABLE STANDARD ANSI, IEC
APPLICATION EXIT SIGNS, SHOWCASE AND OUTDOOR LIGHTING, TASK AND DOWNLIGHTS, WALL SCONCES, RECESSED AND SURFACE CEILING FIXTURES
INCLUDES BALLAST
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
4-1/2 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
50 STANDARD PACKAGE
7 W WATTAGE
DULUX S/E STYLE
4-PIN, 2G7 BASE TYPE
20000 LIFE IN HOUR
T4 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
400 LUMEN INITIAL INTENSITY
90 W INCANDESCENT EQUIVALENT
APPLICABLE STANDARD ANSI, IEC
APPLICATION EXIT SIGNS, SHOWCASE AND OUTDOOR LIGHTING, TASK AND DOWNLIGHTS, WALL SCONCES, RECESSED AND SURFACE CEILING FIXTURES
INCLUDES BALLAST
Compact Fluorescent Lamp with Ballast
CF7DS/E/841/20316
Compact Fluorescent Lamp with Ballast
CF7DS/E/841/20316
4-1/2 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
50 STANDARD PACKAGE
7 W WATTAGE
DULUX S/E STYLE
4-PIN, 2G7 BASE TYPE
20000 LIFE IN HOUR
T4 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
400 LUMEN INITIAL INTENSITY
90 W INCANDESCENT EQUIVALENT
APPLICABLE STANDARD ANSI, IEC
APPLICATION EXIT SIGNS, SHOWCASE AND OUTDOOR LIGHTING, TASK AND DOWNLIGHTS, WALL SCONCES, RECESSED AND SURFACE CEILING FIXTURES
INCLUDES BALLAST
4-1/2 INCH OVERALL LENGTH
ELECTRONIC BALLAST TYPE
50 STANDARD PACKAGE
7 W WATTAGE
DULUX S/E STYLE
4-PIN, 2G7 BASE TYPE
20000 LIFE IN HOUR
T4 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
400 LUMEN INITIAL INTENSITY
90 W INCANDESCENT EQUIVALENT
APPLICABLE STANDARD ANSI, IEC
APPLICATION EXIT SIGNS, SHOWCASE AND OUTDOOR LIGHTING, TASK AND DOWNLIGHTS, WALL SCONCES, RECESSED AND SURFACE CEILING FIXTURES