OSRAM SYLVANIA, Inc. Compact Fluorescent Lamp without Ballast CF26DD/E/827/ECO/20684

Description
6 1/2 INCH OVERALL LENGTH 6 1/2 OVERALL LENGTH IN INCH ELECTRONIC BALLAST TYPE 50 STANDARD PACKAGE 26 W WATTAGE DULUX D/E STYLE G24Q-3 4 PIN BASE TYPE 12000 LIFE IN HOUR T4 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX 1800 LUMEN INITIAL INTENSITY 1800 INITIAL INTENSITY IN LUMEN DULUX[R] BRAND
Datasheet
Description
6 1/2 INCH OVERALL LENGTH 6 1/2 OVERALL LENGTH IN INCH ELECTRONIC BALLAST TYPE 50 STANDARD PACKAGE 26 W WATTAGE DULUX D/E STYLE G24Q-3 4 PIN BASE TYPE 12000 LIFE IN HOUR T4 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX 1800 LUMEN INITIAL INTENSITY 1800 INITIAL INTENSITY IN LUMEN DULUX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Lamp without Ballast - CF26DD/E/827/ECO/20684 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Compact Fluorescent Lamp without Ballast
CF26DD/E/827/ECO/20684
Compact Fluorescent Lamp without Ballast CF26DD/E/827/ECO/20684
6 1/2 INCH OVERALL LENGTH 6 1/2 OVERALL LENGTH IN INCH ELECTRONIC BALLAST TYPE 50 STANDARD PACKAGE 26 W WATTAGE DULUX D/E STYLE G24Q-3 4 PIN BASE TYPE 12000 LIFE IN HOUR T4 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX 1800 LUMEN INITIAL INTENSITY 1800 INITIAL INTENSITY IN LUMEN DULUX[R] BRAND
  • 6 1/2 INCH OVERALL LENGTH
  • 6 1/2 OVERALL LENGTH IN INCH
  • ELECTRONIC BALLAST TYPE
  • 50 STANDARD PACKAGE
  • 26 W WATTAGE
  • DULUX D/E STYLE
  • G24Q-3 4 PIN BASE TYPE
  • 12000 LIFE IN HOUR
  • T4 SHAPE DESIGNATION
  • 2700
  • 82 COLOR RENDERING INDEX
  • 1800 LUMEN INITIAL INTENSITY
  • 1800 INITIAL INTENSITY IN LUMEN
  • DULUX[R] BRAND
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Fluorescent Lamps
Product Number CF26DD/E/827/ECO/20684
Product Name Compact Fluorescent Lamp without Ballast
Base Type 4-Pin (Circling)
Lamp Power 26 watts
Rated Average Life 12000 hours
Initial Lumens 1800 lm (143 cp)
Unlock Full Specs
to access all available technical data