CF23EL/MINI/841/29564 -- COMPACT FLUORESCENT LAMP WITH BALLAST
OSRAM SYLVANIA, Inc.Compact Fluorescent Lamp with BallastCF23EL/MINI/841/29564
Description
5.1 INCH OVERALL LENGTH
0 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
23 W WATTAGE
MINI TWIST STYLE
MEDIUM BASE TYPE
10000 LIFE IN HOUR
EL SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
1600 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
DULUX[R] BRAND
DIAMETER 2.25 INCH
APPROVAL UL, CSA, FCC
APPLICATION CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, 3-WAY LAMP
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
5.1 INCH OVERALL LENGTH
0 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
23 W WATTAGE
MINI TWIST STYLE
MEDIUM BASE TYPE
10000 LIFE IN HOUR
EL SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
1600 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
DULUX[R] BRAND
DIAMETER 2.25 INCH
APPROVAL UL, CSA, FCC
APPLICATION CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, 3-WAY LAMP
Compact Fluorescent Lamp with Ballast
CF23EL/MINI/841/29564
Compact Fluorescent Lamp with Ballast
CF23EL/MINI/841/29564
5.1 INCH OVERALL LENGTH
0 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
23 W WATTAGE
MINI TWIST STYLE
MEDIUM BASE TYPE
10000 LIFE IN HOUR
EL SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
1600 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
DULUX[R] BRAND
DIAMETER 2.25 INCH
APPROVAL UL, CSA, FCC
APPLICATION CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, 3-WAY LAMP
5.1 INCH OVERALL LENGTH
0 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
23 W WATTAGE
MINI TWIST STYLE
MEDIUM BASE TYPE
10000 LIFE IN HOUR
EL SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
1600 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
DULUX[R] BRAND
DIAMETER 2.25 INCH
APPROVAL UL, CSA, FCC
APPLICATION CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, 3-WAY LAMP