OSRAM SYLVANIA, Inc. Compact Fluorescent Lamp With Ballast CF23EL/BR40/830/29455

Description
6.5 INCH OVERALL LENGTH 6.5 OVERALL LENGTH IN INCH ELECTRONIC BALLAST TYPE 6 PER CASE STANDARD PACKAGE 23 W WATTAGE REFLECTOR STYLE MEDIUM BASE TYPE 8000 LIFE IN HOUR BR40 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 1250 LUMEN INITIAL INTENSITY 1250 INITIAL INTENSITY IN LUMEN 90 W INCANDESCENT EQUIVALENT DULUX[R] BRAND
Datasheet
Description
6.5 INCH OVERALL LENGTH 6.5 OVERALL LENGTH IN INCH ELECTRONIC BALLAST TYPE 6 PER CASE STANDARD PACKAGE 23 W WATTAGE REFLECTOR STYLE MEDIUM BASE TYPE 8000 LIFE IN HOUR BR40 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 1250 LUMEN INITIAL INTENSITY 1250 INITIAL INTENSITY IN LUMEN 90 W INCANDESCENT EQUIVALENT DULUX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Lamp With Ballast - CF23EL/BR40/830/29455 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Compact Fluorescent Lamp With Ballast
CF23EL/BR40/830/29455
Compact Fluorescent Lamp With Ballast CF23EL/BR40/830/29455
6.5 INCH OVERALL LENGTH 6.5 OVERALL LENGTH IN INCH ELECTRONIC BALLAST TYPE 6 PER CASE STANDARD PACKAGE 23 W WATTAGE REFLECTOR STYLE MEDIUM BASE TYPE 8000 LIFE IN HOUR BR40 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 1250 LUMEN INITIAL INTENSITY 1250 INITIAL INTENSITY IN LUMEN 90 W INCANDESCENT EQUIVALENT DULUX[R] BRAND
  • 6.5 INCH OVERALL LENGTH
  • 6.5 OVERALL LENGTH IN INCH
  • ELECTRONIC BALLAST TYPE
  • 6 PER CASE STANDARD PACKAGE
  • 23 W WATTAGE
  • REFLECTOR STYLE
  • MEDIUM BASE TYPE
  • 8000 LIFE IN HOUR
  • BR40 SHAPE DESIGNATION
  • 3000
  • 82 COLOR RENDERING INDEX
  • 1250 LUMEN INITIAL INTENSITY
  • 1250 INITIAL INTENSITY IN LUMEN
  • 90 W INCANDESCENT EQUIVALENT
  • DULUX[R] BRAND
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Fluorescent Lamps
Product Number CF23EL/BR40/830/29455
Product Name Compact Fluorescent Lamp With Ballast
Lamp Power 90 watts
Rated Average Life 8000 hours
Initial Lumens 1250 lm (99.55 cp)
Unlock Full Specs
to access all available technical data