CF19EL/MINI/830/29396 -- COMPACT FLUORESCENT LAMP WITH BALLAST
OSRAM SYLVANIA, Inc.Compact Fluorescent Lamp with BallastCF19EL/MINI/830/29396
Description
4.7 INCH OVERALL LENGTH
0 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
19 W WATTAGE
MINI TWIST STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
EL SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
DULUX[R] BRAND
DIAMETER 2.25 INCH
APPLICATION CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, 3-WAY LAMP
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
4.7 INCH OVERALL LENGTH
0 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
19 W WATTAGE
MINI TWIST STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
EL SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
DULUX[R] BRAND
DIAMETER 2.25 INCH
APPLICATION CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, 3-WAY LAMP
Compact Fluorescent Lamp with Ballast
CF19EL/MINI/830/29396
Compact Fluorescent Lamp with Ballast
CF19EL/MINI/830/29396
4.7 INCH OVERALL LENGTH
0 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
19 W WATTAGE
MINI TWIST STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
EL SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
DULUX[R] BRAND
DIAMETER 2.25 INCH
APPLICATION CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, 3-WAY LAMP
4.7 INCH OVERALL LENGTH
0 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
19 W WATTAGE
MINI TWIST STYLE
MEDIUM BASE TYPE
8000 LIFE IN HOUR
EL SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1200 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
DULUX[R] BRAND
DIAMETER 2.25 INCH
APPLICATION CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, 3-WAY LAMP