CF18DD/E/830/ECO/20724 -- COMPACT FLUORESCENT LAMP WITH BALLAST
OSRAM SYLVANIA, Inc.Compact Fluorescent Lamp with BallastCF18DD/E/830/ECO/20724
Description
5.8 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, DIMMING BALLAST TYPE
50 PER CASE STANDARD PACKAGE
18 W WATTAGE
DULUX D/E STYLE
G24Q-2 4-PIN BASE TYPE
20000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1150 LUMEN INITIAL INTENSITY
DULUX[R], ECOLOGIC[R] BRAND
ROHS COMPLIANT
APPLICATION EXIT SIGN, GARDEN AND WALKWAY LIGHTING, RECESSED CEILING FIXTURE, SHOWCASE LIGHTING, TASK LIGHTING, WALL SCONCE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
5.8 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, DIMMING BALLAST TYPE
50 PER CASE STANDARD PACKAGE
18 W WATTAGE
DULUX D/E STYLE
G24Q-2 4-PIN BASE TYPE
20000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1150 LUMEN INITIAL INTENSITY
DULUX[R], ECOLOGIC[R] BRAND
ROHS COMPLIANT
APPLICATION EXIT SIGN, GARDEN AND WALKWAY LIGHTING, RECESSED CEILING FIXTURE, SHOWCASE LIGHTING, TASK LIGHTING, WALL SCONCE
Compact Fluorescent Lamp with Ballast
CF18DD/E/830/ECO/20724
Compact Fluorescent Lamp with Ballast
CF18DD/E/830/ECO/20724
5.8 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, DIMMING BALLAST TYPE
50 PER CASE STANDARD PACKAGE
18 W WATTAGE
DULUX D/E STYLE
G24Q-2 4-PIN BASE TYPE
20000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1150 LUMEN INITIAL INTENSITY
DULUX[R], ECOLOGIC[R] BRAND
ROHS COMPLIANT
APPLICATION EXIT SIGN, GARDEN AND WALKWAY LIGHTING, RECESSED CEILING FIXTURE, SHOWCASE LIGHTING, TASK LIGHTING, WALL SCONCE