CF13EL/MICRO/827/C/BL2/26941 -- COMPACT FLUORESCENT LAMP WITH BALLAST
OSRAM SYLVANIA, Inc.Compact Fluorescent Lamp with BallastCF13EL/MICRO/827/C/BL2/26941
Description
3.7 INCH OVERALL LENGTH
77 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 PER CASE STANDARD PACKAGE
13 W WATTAGE
MICRO-MINI TWIST STYLE
CANDELABRA BASE TYPE
12000 LIFE IN HOUR
T2 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
NOMINAL VOLTAGE 120 V
DIAMETER 1.53 INCH
CF MODEL
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
3.7 INCH OVERALL LENGTH
77 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 PER CASE STANDARD PACKAGE
13 W WATTAGE
MICRO-MINI TWIST STYLE
CANDELABRA BASE TYPE
12000 LIFE IN HOUR
T2 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
NOMINAL VOLTAGE 120 V
DIAMETER 1.53 INCH
CF MODEL
Compact Fluorescent Lamp with Ballast
CF13EL/MICRO/827/C/BL2/26941
Compact Fluorescent Lamp with Ballast
CF13EL/MICRO/827/C/BL2/26941
3.7 INCH OVERALL LENGTH
77 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 PER CASE STANDARD PACKAGE
13 W WATTAGE
MICRO-MINI TWIST STYLE
CANDELABRA BASE TYPE
12000 LIFE IN HOUR
T2 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
900 LUMEN INITIAL INTENSITY
NOMINAL VOLTAGE 120 V
DIAMETER 1.53 INCH
CF MODEL