CF11EL/SUPER/827/RP/29708 -- COMPACT FLUORESCENT LAMP WITH BALLAST
OSRAM SYLVANIA, Inc.Compact Fluorescent Lamp with BallastCF11EL/SUPER/827/RP/29708
Description
4.5 INCH OVERALL LENGTH
0 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
11 W WATTAGE
SUPER MINI TWIST STYLE
MEDIUM BASE TYPE
10000 LIFE IN HOUR
EL SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
600 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
DULUX[R] BRAND
DIAMETER 1.8 INCH
APPLICATION CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, 3-WAY LAMP
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
4.5 INCH OVERALL LENGTH
0 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
11 W WATTAGE
SUPER MINI TWIST STYLE
MEDIUM BASE TYPE
10000 LIFE IN HOUR
EL SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
600 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
DULUX[R] BRAND
DIAMETER 1.8 INCH
APPLICATION CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, 3-WAY LAMP
Compact Fluorescent Lamp with Ballast
CF11EL/SUPER/827/RP/29708
Compact Fluorescent Lamp with Ballast
CF11EL/SUPER/827/RP/29708
4.5 INCH OVERALL LENGTH
0 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
11 W WATTAGE
SUPER MINI TWIST STYLE
MEDIUM BASE TYPE
10000 LIFE IN HOUR
EL SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
600 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
DULUX[R] BRAND
DIAMETER 1.8 INCH
APPLICATION CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, 3-WAY LAMP
4.5 INCH OVERALL LENGTH
0 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
11 W WATTAGE
SUPER MINI TWIST STYLE
MEDIUM BASE TYPE
10000 LIFE IN HOUR
EL SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
600 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
DULUX[R] BRAND
DIAMETER 1.8 INCH
APPLICATION CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, 3-WAY LAMP