CF11EL/MINI/830/29378 -- COMPACT FLUORESCENT LAMP WITH BALLAST
OSRAM SYLVANIA, Inc.Compact Fluorescent Lamp with BallastCF11EL/MINI/830/29378
Description
4.5 INCH OVERALL LENGTH
77 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
11 W WATTAGE
MINI TWIST STYLE
MEDIUM BASE TYPE
10000 LIFE IN HOUR
3000
82 COLOR RENDERING INDEX
700 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
APPROVAL UL, CSA, FCC
APPLICABLE STANDARD TCLP COMPLIANT
NOMINAL VOLTAGE 120 V
DIAMETER 1.039 INCH
APPLICATION OUTDOOR, FLOOR LAMPS, SCONCES, CHANDELIERS, TABLE LAMPS
CF MODEL
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
4.5 INCH OVERALL LENGTH
77 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
11 W WATTAGE
MINI TWIST STYLE
MEDIUM BASE TYPE
10000 LIFE IN HOUR
3000
82 COLOR RENDERING INDEX
700 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
APPROVAL UL, CSA, FCC
APPLICABLE STANDARD TCLP COMPLIANT
NOMINAL VOLTAGE 120 V
DIAMETER 1.039 INCH
APPLICATION OUTDOOR, FLOOR LAMPS, SCONCES, CHANDELIERS, TABLE LAMPS
CF MODEL
Compact Fluorescent Lamp with Ballast
CF11EL/MINI/830/29378
Compact Fluorescent Lamp with Ballast
CF11EL/MINI/830/29378
4.5 INCH OVERALL LENGTH
77 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 PER CASE STANDARD PACKAGE
11 W WATTAGE
MINI TWIST STYLE
MEDIUM BASE TYPE
10000 LIFE IN HOUR
3000
82 COLOR RENDERING INDEX
700 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
APPROVAL UL, CSA, FCC
APPLICABLE STANDARD TCLP COMPLIANT
NOMINAL VOLTAGE 120 V
DIAMETER 1.039 INCH
APPLICATION OUTDOOR, FLOOR LAMPS, SCONCES, CHANDELIERS, TABLE LAMPS
CF MODEL