OSRAM Opto Semiconductors Optical Sensors - Optical Sensors - Phototransistors - BPY62-3 BPY62-3

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 049695-BPY62-3 Packaging: Bulk Orientation: Top View Mounting: Through Hole Viewing Angle: 16° Wavelength: 830nm Current - Dark (Id) (Max): 50nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: TO-206AA, TO-18-3 Metal Can Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 049695-BPY62-3 Packaging: Bulk Orientation: Top View Mounting: Through Hole Viewing Angle: 16° Wavelength: 830nm Current - Dark (Id) (Max): 50nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: TO-206AA, TO-18-3 Metal Can Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Phototransistors - BPY62-3 - 049695-BPY62-3 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Phototransistors - BPY62-3
049695-BPY62-3
Optical Sensors - Optical Sensors - Phototransistors - BPY62-3 049695-BPY62-3
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 049695-BPY62-3 Packaging: Bulk Orientation: Top View Mounting: Through Hole Viewing Angle: 16° Wavelength: 830nm Current - Dark (Id) (Max): 50nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: TO-206AA, TO-18-3 Metal Can Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 049695-BPY62-3
Packaging: Bulk
Orientation: Top View
Mounting: Through Hole
Viewing Angle: 16°
Wavelength: 830nm
Current - Dark (Id) (Max): 50nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: TO-206AA, TO-18-3 Metal Can
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Number 049695-BPY62-3
Product Name Optical Sensors - Optical Sensors - Phototransistors - BPY62-3
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX4340-1 - Aratas America LLC
Specs
Operation Distance 0.1575 inch (4 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4241 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric, Industrial - 1882-1040689-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Visible
View Details
Fiber Optic Photoelectric Sensors - Series 3060 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details