OSRAM Opto Semiconductors Optical Sensors - Optical Sensors - Photodiodes - BPX61 BPX61

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 201264-BPX61 Packaging: Bulk Response Time: 20ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Viewing Angle: 110° Wavelength: 850nm Spectral Range: 400nm to 1100nm Current - Dark (Typ): 2nA Active Area: 7mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: TO-39-2 Metal Can Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Fibre Optics, Defence, Military & Aerospace
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 201264-BPX61 Packaging: Bulk Response Time: 20ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Viewing Angle: 110° Wavelength: 850nm Spectral Range: 400nm to 1100nm Current - Dark (Typ): 2nA Active Area: 7mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: TO-39-2 Metal Can Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Fibre Optics, Defence, Military & Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - BPX61 - 201264-BPX61 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - BPX61
201264-BPX61
Optical Sensors - Optical Sensors - Photodiodes - BPX61 201264-BPX61
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 201264-BPX61 Packaging: Bulk Response Time: 20ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Viewing Angle: 110° Wavelength: 850nm Spectral Range: 400nm to 1100nm Current - Dark (Typ): 2nA Active Area: 7mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: TO-39-2 Metal Can Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Fibre Optics, Defence, Military & Aerospace

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 201264-BPX61
Packaging: Bulk
Response Time: 20ns
Mounting: Through Hole
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 32V
Viewing Angle: 110°
Wavelength: 850nm
Spectral Range: 400nm to 1100nm
Current - Dark (Typ): 2nA
Active Area: 7mm2
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: TO-39-2 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Fibre Optics, Defence, Military & Aerospace

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 201264-BPX61
Product Name Optical Sensors - Optical Sensors - Photodiodes - BPX61
Applications Military
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1106EUA-T - 858804-A1106EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Optical Weld. Temperature Sensor FC 1525 - 1-FS63WTS-ARM/1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details