Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 864472-BPX 84
Operating Temperature Range: -40°C ~ 80°C (TA)
Features: Phototransistors 850nm Top View 6-SDIP (0.071", 1.80mm)
Package: Bulk
Package: 6-SDIP (0.071", 1.80mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 150
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.7080
Other Part Number: BPX 84-ND, BPX84, Q62702P0030
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 864472-BPX 84 |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - BPX 84 |