Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 913412-BPX 38-4
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Phototransistors 880nm Top View TO-206AA, TO-18-3 Metal Can
Package: Bulk
Package: TO-206AA, TO-18-3 Metal Can
Mounting: Through Hole
Family Name: BPX 38
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.7080
Other Part Number: BPX 38-4-ND, BPX38-4, Q62702P0015S004
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 913412-BPX 38-4 |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - BPX 38-4 |