ams-OSRAM AG Photodiodes BPW34FS

Description
Photodiode 950nm 20ns 120° 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Photodiode 950nm 20ns 120° 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 475-BPW34FSTR-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
475-BPW34FSTR-ND
Photodiodes 475-BPW34FSTR-ND
Photodiode 950nm 20ns 120° 2-SMD, Gull Wing

Photodiode 950nm 20ns 120° 2-SMD, Gull Wing

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - BPW34FS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
BPW34FS
Sensors, Transducers - Optical Sensors - Photodiodes BPW34FS
SENSOR PHOTODIODE 950NM 2SMD GW

SENSOR PHOTODIODE 950NM 2SMD GW

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 475-BPW34FSTR-ND BPW34FS
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 780 to 1100 nm (7800 to 11000 Å)
Peak Sensitivity Wavelength 950 nm (9500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S6045-06 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 410 to 950 nm (4100 to 9500 Å)
View Details