ams-OSRAM AG Photodiodes BPW34FAS

Description
Photodiode 880nm 20ns 120° 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Photodiode 880nm 20ns 120° 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 475-BPW34FASTR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 880nm 20ns 120° 2-SMD, Gull Wing

Photodiode 880nm 20ns 120° 2-SMD, Gull Wing

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - BPW34FAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
BPW34FAS
Sensors, Transducers - Optical Sensors - Photodiodes BPW34FAS
SENSOR PHOTODIODE 880NM 2SMD GW

SENSOR PHOTODIODE 880NM 2SMD GW

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 475-BPW34FASTR-ND BPW34FAS
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 730 to 1100 nm (7300 to 11000 Å)
Peak Sensitivity Wavelength 880 nm (8800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S15193 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 380 to 1000 nm (3800 to 10000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
SMT PIN Photodiodes - BP 104 FAS - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 730 to 1100 nm (7300 to 11000 Å)
View Details