OSRAM Opto Semiconductors Optical Sensors - Optical Sensors - Photodiodes - BPW34B BPW34B

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 1023737-BPW34B Packaging: Bulk Response Time: 25ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Viewing Angle: 120° Wavelength: 850nm Spectral Range: 350nm to 1100nm Current - Dark (Typ): 2nA Active Area: 7.34mm2 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 1023737-BPW34B Packaging: Bulk Response Time: 25ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Viewing Angle: 120° Wavelength: 850nm Spectral Range: 350nm to 1100nm Current - Dark (Typ): 2nA Active Area: 7.34mm2 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - BPW34B - 1023737-BPW34B - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - BPW34B
1023737-BPW34B
Optical Sensors - Optical Sensors - Photodiodes - BPW34B 1023737-BPW34B
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 1023737-BPW34B Packaging: Bulk Response Time: 25ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 32V Viewing Angle: 120° Wavelength: 850nm Spectral Range: 350nm to 1100nm Current - Dark (Typ): 2nA Active Area: 7.34mm2 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 1023737-BPW34B
Packaging: Bulk
Response Time: 25ns
Mounting: Through Hole
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 32V
Viewing Angle: 120°
Wavelength: 850nm
Spectral Range: 350nm to 1100nm
Current - Dark (Typ): 2nA
Active Area: 7.34mm2
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1023737-BPW34B
Product Name Optical Sensors - Optical Sensors - Photodiodes - BPW34B
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1565 - 1-FS63WTS-ARM/1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 2441839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers