OSRAM GmbH Photo Diode, 550Nm, To-39; No. Of Pins Ams Osram Group BPW 21

Description
PHOTO DIODE, 550NM, TO-39; No. of Pins:2Pins; Diode Case Style:TO-39; Wavelength of Peak Sensitivity:550nm; Angle of Half Sensitivity ±:55°; Dark Current:2nA; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; Product RoHS Compliant: Yes
Datasheet
Description
PHOTO DIODE, 550NM, TO-39; No. of Pins:2Pins; Diode Case Style:TO-39; Wavelength of Peak Sensitivity:550nm; Angle of Half Sensitivity ±:55°; Dark Current:2nA; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Diode, 550Nm, To-39; No. Of Pins Ams Osram Group - 94AC3851 - Newark, An Avnet Company
Chicago, IL, United States
Photo Diode, 550Nm, To-39; No. Of Pins Ams Osram Group
94AC3851
Photo Diode, 550Nm, To-39; No. Of Pins Ams Osram Group 94AC3851
PHOTO DIODE, 550NM, TO-39; No. of Pins:2Pins; Diode Case Style:TO-39; Wavelength of Peak Sensitivity:550nm; Angle of Half Sensitivity ±:55°; Dark Current:2nA; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; Product RoHS Compliant: Yes

PHOTO DIODE, 550NM, TO-39; No. of Pins:2Pins; Diode Case Style:TO-39; Wavelength of Peak Sensitivity:550nm; Angle of Half Sensitivity ±:55°; Dark Current:2nA; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet
SENSOR PHOTODIODE 550NM TO39 - 606-BPW 21 - Utmel Electronic Limited
Hong Kong, China
SENSOR PHOTODIODE 550NM TO39
606-BPW 21
SENSOR PHOTODIODE 550NM TO39 606-BPW 21
SENSOR PHOTODIODE 550NM TO39

SENSOR PHOTODIODE 550NM TO39

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Diodes Diodes
Product Number 94AC3851 606-BPW 21
Product Name Photo Diode, 550Nm, To-39; No. Of Pins Ams Osram Group SENSOR PHOTODIODE 550NM TO39
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6523 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 5 volts
View Details
600V 100A Diode and Rectifier - 299-M50100SB600 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -40 C (-40 F)
View Details
7 suppliers
Rectifier Diodes - F25 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 350 mA
View Details
PIN Diode Switches - NPS4-8000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details