Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 12-VQFN Exposed Pad
IC REG BUCK 3.3V 500MA 12MLPQ
IC REG BUCK 3.3V 500MA 12MLPQ
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 12-VQFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 12-VQFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AS7620B-BQFT-500TR-ND | AS7620B-BQFT-500 | AS7620B-BQFT-500 | AS7620B-BQFT-500 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 12-VQFN Exposed Pad | Other; 12-VQFN Exposed Pad | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts |