OSRAM Opto Semiconductors Sensors, Transducers - Encoders AS5247-HMFM

Description
Win Source Part Number: 1354862-AS5247-HMFM Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: ams-OSRAM USA INC. Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Base Product Number: AS5247 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Output Type: PWM Actuator Type: External Magnet, Not Included Termination Style: SMD (SMT) Tab Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: Programmable Detent: No
Request a Quote Datasheet
Description
Win Source Part Number: 1354862-AS5247-HMFM Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: ams-OSRAM USA INC. Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Base Product Number: AS5247 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Output Type: PWM Actuator Type: External Magnet, Not Included Termination Style: SMD (SMT) Tab Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: Programmable Detent: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - 1354862-AS5247-HMFM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1354862-AS5247-HMFM
Sensors, Transducers - Encoders 1354862-AS5247-HMFM
Win Source Part Number: 1354862-AS5247-HMFM Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: ams-OSRAM USA INC. Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Base Product Number: AS5247 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Output Type: PWM Actuator Type: External Magnet, Not Included Termination Style: SMD (SMT) Tab Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: Programmable Detent: No

Win Source Part Number: 1354862-AS5247-HMFM
Category: Sensors, Transducers - Encoders
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: ams-OSRAM USA INC.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Base Product Number: AS5247
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Output Type: PWM
Actuator Type: External Magnet, Not Included
Termination Style: SMD (SMT) Tab
Built in Switch: No
Encoder Type: Magnetic
Pulses per Revolution: Programmable
Detent: No

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1354862-AS5247-HMFM
Product Name Sensors, Transducers - Encoders
Supply Voltage 3V ~ 3.6V, 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - AD725AR - Lingto Electronic Limited
Specs
Package Type SOIC; 16-SOIC
View Details
CD4532B CMOS 8-Bit Priority Encoder - CD4532BM96E4 - Texas Instruments
Specs
Input Lines 8
Output Lines 4
Supply Voltage 3V; 18
View Details
Encoder & Decoder ICs - 427673 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details