OSRAM Opto Semiconductors Sensors, Transducers - Encoders AS5030-ATSU

Description
Win Source Part Number: 1377868-AS5030-ATSU Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: ams-OSRAM USA INC. Package: Tube Product Status: Obsolete Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Output Type: PWM Actuator Type: External Magnet, Not Included Termination Style: SMD (SMT) Tab Built in Switch: No Encoder Type: Magnetic Detent: No
Request a Quote Datasheet
Description
Win Source Part Number: 1377868-AS5030-ATSU Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: ams-OSRAM USA INC. Package: Tube Product Status: Obsolete Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Output Type: PWM Actuator Type: External Magnet, Not Included Termination Style: SMD (SMT) Tab Built in Switch: No Encoder Type: Magnetic Detent: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - 1377868-AS5030-ATSU - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1377868-AS5030-ATSU
Sensors, Transducers - Encoders 1377868-AS5030-ATSU
Win Source Part Number: 1377868-AS5030-ATSU Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: ams-OSRAM USA INC. Package: Tube Product Status: Obsolete Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Output Type: PWM Actuator Type: External Magnet, Not Included Termination Style: SMD (SMT) Tab Built in Switch: No Encoder Type: Magnetic Detent: No

Win Source Part Number: 1377868-AS5030-ATSU
Category: Sensors, Transducers - Encoders
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Mfr: ams-OSRAM USA INC.
Package: Tube
Product Status: Obsolete
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Output Type: PWM
Actuator Type: External Magnet, Not Included
Termination Style: SMD (SMT) Tab
Built in Switch: No
Encoder Type: Magnetic
Detent: No

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1377868-AS5030-ATSU
Product Name Sensors, Transducers - Encoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
Interface - Encoders, Decoders, Converters - TMC2601R2C - Lingto Electronic Limited
Specs
Package Type 44-LCC (J-Lead)
View Details
Interface - Encoders, Decoders, Converters - TVP5150APBS - Lingto Electronic Limited
Specs
Package Type QFP; 32-TQFP
View Details
KH2 Series - 433MHz RF Transmitter / Encoder Module - TXE-433-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details