RFID Reader IC 19kHz ~ 150kHz SPI 2.4V ~ 5.5V 16-TSSOP (0.173", 4.40mm Width)
RFID Reader IC 19kHz ~ 150kHz SPI 2.4V ~ 5.5V 16-TSSOP (0.173", 4.40mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | AS3931-T |
| Product Name | RFID, RF Access, Monitoring ICs |
| Device Type | Receiver |
| Interface | SPI |
| Features | RoHS |
| Supply Voltage | Other; 2.4V ~ 5.5V |