LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C Dimming 800mA (Flash) 13-WLCSP (2.25x1.5)
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C Dimming 800mA (Flash) 13-WLCSP (2.25x1.5)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | AS3647-ZWLT |
| Product Name | LED Drivers |
| Number of Outputs | 2; 2 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Voltage | 5.5 volts |
| Output Current | 0.8000 amps |