Amplifier IC Headphones, 2-Channel (Stereo) Class H 16-WLCSP (1.62x1.62)
IC AMP CLASS H STER 30MW 16WLCSP Product overview: AS3561-DWLT from ams OSRAM is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 30MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AS3561-DWLT can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class H 16-WLCSP (1.62x1.62)
Amplifier IC Headphones, 2-Channel (Stereo) Class H 16-WLCSP (1.62x1.62)
IC AMP CLASS H STER 30MW 16WLCSP
IC AMP CLASS H STER 30MW 16WLCSP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | AS3561-DWLT-ND | 742-AS3561-DWLT | AS3561-DWLT | AS3561-DWLT | AS3561-DWLT |
| Product Name | Audio Amplifiers | 30MW Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 to 2.3 volts | ||
| Output Power | 0.0300 watts | 0.0300 watts | 0.0300 watts | ||
| Operation Class | Class H | Class H | |||
| Package Type | 16-UFBGA, WLCSP | Tape & Reel (TR) | CSP; 16-UFBGA, WLCSP | 16-UFBGA, WLCSP |