IC AMP CLASS AB STEREO 32QFN Product overview: AS3430-EQFP from ams OSRAM is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AS3430-EQFP can be used for catalog matching and distributor lookup.
IC AMP CLASS AB STEREO 32QFN
IC AMP CLASS AB STEREO 32QFN
Amplifier IC 2-Channel (Stereo) Class AB 32-QFN (5x5)
Amplifier IC 2-Channel (Stereo) Class AB 32-QFN (5x5)
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-AS3430-EQFP | AS3430-EQFP | AS3430-EQFP | AS3430-EQFP |
| Product Name | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| Package Type | Tape & Reel (TR) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |
| Supply Voltage (VS) | 1.8 to 1 volts | 1 to 1.8 volts |