ams-OSRAM AG Audio Amplifiers AS3422

Description
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 32-QFN (5x5)
Request a Quote
Description
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 32-QFN (5x5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AS3422 is a low power ambient noise-cancelling speaker driver designed for headsets, headphones, and ear pieces. It features a fully analog implementation that minimizes power consumption and system costs while enhancing voice quality by reducing background noise. The device supports various configurations to optimize noise cancellation and filtering functions, utilizing both feed-forward and feedback topologies for effective noise reduction across different frequency ranges. Key specifications include a microphone input with 128 gain steps, a high-efficiency headphone amplifier capable of delivering 2x23mW at 0.1% THD+N, and a line input with pop-free gain settings. The AS3422 also offers an audio playback mode that allows users to switch between active noise cancellation (ANC) and off modes, ensuring low power usage when ANC is not needed. The device is packaged in a QFN32 format, making it suitable for compact designs in wireless audio applications.

Datasheet Summary
Powered by GS/AI

The AS3422 is a low power ambient noise-cancelling speaker driver designed for headsets, headphones, and ear pieces. It features a fully analog implementation that minimizes power consumption and system costs while enhancing voice quality by reducing background noise. The device supports various configurations to optimize noise cancellation and filtering functions, utilizing both feed-forward and feedback topologies for effective noise reduction across different frequency ranges. Key specifications include a microphone input with 128 gain steps, a high-efficiency headphone amplifier capable of delivering 2x23mW at 0.1% THD+N, and a line input with pop-free gain settings. The AS3422 also offers an audio playback mode that allows users to switch between active noise cancellation (ANC) and off modes, ensuring low power usage when ANC is not needed. The device is packaged in a QFN32 format, making it suitable for compact designs in wireless audio applications.

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - AS3422-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
AS3422-ND
Audio Amplifiers AS3422-ND
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 32-QFN (5x5)

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 32-QFN (5x5)

Buy Now Datasheet
Audio Amplifiers - AS3422 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
AS3422
Audio Amplifiers AS3422
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 32-QFN (5x5)

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 32-QFN (5x5)

Buy Now Datasheet
Audio Amplifiers - AS3422 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
AS3422
Audio Amplifiers AS3422
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 32-QFN (5x5)

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 32-QFN (5x5)

Buy Now Datasheet
Linear - Amplifiers - Audio - AS3422 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
AS3422
Linear - Amplifiers - Audio AS3422
IC AMP CLASS AB STEREO 32QFN

IC AMP CLASS AB STEREO 32QFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
AS3422
Integrated Circuits (ICs) - Linear - Amplifiers AS3422
IC AMP CLASS AB STEREO 32QFN

IC AMP CLASS AB STEREO 32QFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number AS3422-ND AS3422 AS3422 AS3422
Product Name Audio Amplifiers Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 1 to 1.8 volts 1 to 1.8 volts 1.8 to 1 volts
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Operation Class Class AB Class AB
Unlock Full Specs
to access all available technical data