12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-TSSOP
IC ADC 12BIT 8CH 300K 20-TSSOP Product overview: AS1531-T from ams OSRAM is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AS1531-T can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 20TSSOP
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-TSSOP
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AS1531-T-ND | 700-AS1531-T | AS1531-T | AS1531-T |
| Product Name | Analog to Digital Converters (ADC) | 12BIT TSSOP Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI | SPI; SPI | |
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Reel - TR | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape Reel | Reel - TR | Tape Reel; Tape & Reel (TR) | |
| Resolution | 12 bits | 12 bits | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |