12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-TSSOP
IC ADC 12BIT SAR 20TSSOP
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-TSSOP
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AS1530-ND | AS1530 | AS1530 |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | |
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tube | Tube; Tube | |
| Resolution | 12 bits | 12 bits | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |