ams-OSRAM AG Digital Potentiometers AS1502

Description
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - AS1502-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
AS1502-ND
Digital Potentiometers AS1502-ND
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC

Buy Now Datasheet
Singapore, Singapore
50KOHM Digital Potentiometer
717-AS1502
50KOHM Digital Potentiometer 717-AS1502
IC DGTL POT 50KOHM 256TAP 8SOIC Product overview: AS1502 from ams OSRAM is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-AS1502 can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 256TAP 8SOIC Product overview: AS1502 from ams OSRAM is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-AS1502 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - AS1502 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
AS1502
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers AS1502
IC DGTL POT 50KOHM 256TAP 8SOIC

IC DGTL POT 50KOHM 256TAP 8SOIC

Supplier's Site
Data Acquisition - Digital Potentiometers - AS1502 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
AS1502
Data Acquisition - Digital Potentiometers AS1502
IC DGTL POT 50KOHM 256TAP 8SOIC

IC DGTL POT 50KOHM 256TAP 8SOIC

Supplier's Site Datasheet
Digital Potentiometers - AS1502 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
AS1502
Digital Potentiometers AS1502
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC

Buy Now Datasheet
Digital Potentiometers - AS1502 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
AS1502
Digital Potentiometers AS1502
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number AS1502-ND 717-AS1502 AS1502 AS1502 AS1502
Product Name Digital Potentiometers 50KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-SOIC 8-SOIC (0.154", 3.90mm Width) Surface Mount Technology (SMT / SMD); SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-2176757-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers