IC REG LDO 3.3V 0.15A 5WLCSP Product overview: AS13985F33-T from ams OSRAM is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AS13985F33-T can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-WLCSP (1.34x0.97)
IC REG LINEAR 3.3V 150MA 5WLCSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-AS13985F33-T | AS13985F33-TTR-ND | AS13985F33-T |
| Product Name | 3.3V 0.15A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |
| Package Type | Other; Reel - TR | Other; 5-UFBGA, WLCSP | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| Dropout Voltage | 0.1000 volts | 0.1000 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |